EN
  • EN
  • DE
  • IT

MAX1763EUEAG

Part No MAX1763EUEAG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702169-MAX1763EUEAG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1763EUEAG CAD Model

Description

Introducing the MAX1763EUEAG Step-Down Controller from Maxim Integrated

The MAX1763EUEAG is a highly efficient, compact, and versatile step-down controller designed by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This advanced controller is engineered to deliver a high-performance power management solution suitable for a wide range of applications including distributed power systems, DSL modems, and other embedded systems requiring a compact and efficient voltage regulation.

Key Features

  • Wide Input Voltage Range: The MAX1763EUEAG operates with an input voltage range from 1.8V to 28V, making it compatible with various power supply sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.5V up to VIN, allowing for a highly customizable voltage regulation that can meet the specific requirements of the target application.
  • High Efficiency: With an efficiency that can reach up to 95%, this step-down controller is designed to minimize power loss, thereby enhancing the overall performance and reliability of the system it is integrated into.
  • External Synchronization: The device includes an external synchronization feature, allowing it to synchronize with an external clock to reduce noise and interference in noise-sensitive applications.
  • Thermal Protection: The MAX1763EUEAG is equipped with thermal shutdown protection to prevent damage from overheating, ensuring the longevity and safety of both the controller and the system it serves.
  • Compact Package: Housed in a space-saving 16-pin TSSOP package, this controller is ideal for applications where board space is at a premium.

Applications

The versatility of the MAX1763EUEAG makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Distributed power systems
  • DSL modems
  • Networking and telecommunication equipment
  • Industrial control systems

With its robust feature set and Maxim Integrated's commitment to quality, the MAX1763EUEAG step-down controller stands out as a top choice for designers looking for a reliable and efficient voltage regulation solution. Its adaptability and high efficiency make it an excellent component for enhancing system performance while maintaining a compact footprint.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3019 $58.4152
20+ $5.9921 $119.8420
30+ $5.8050 $174.1500
42+ $5.6168 $235.9056
54+ $5.4297 $293.2038
72+ $4.8683 $350.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess