EN
  • EN
  • DE

TPS65171RHAR

Part No TPS65171RHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT 5-OUT 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications LCD TV/Monitor
Operating Supply Current 1.2mA
Supply Voltage - Operating 8.5 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 106156-TPS65171RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65171RHAR CAD Model

Description

Product Overview: TPS65171RHAR from Texas Instruments

The TPS65171RHAR is a high-performance power management integrated circuit (PMIC) designed and manufactured by the renowned electronics company, Texas Instruments. This advanced component is specifically engineered to cater to the power requirements of thin-film transistor (TFT) liquid-crystal displays (LCDs) used in a variety of applications, ranging from notebook computers to industrial monitors.

At the heart of the TPS65171RHAR lies a versatile set of features that ensure the reliable operation of display panels. It includes multiple regulated voltage rails that are essential for driving the source and gate drivers within the TFT panel. Additionally, the PMIC is equipped with a high-efficiency boost converter that is capable of providing a positive supply voltage, along with a negative charge pump controller for the generation of a negative supply voltage.

One of the key advantages of the TPS65171RHAR is its flexibility. The device includes programmable sequencing and adjustable output voltages, which allows designers to tailor the power-up and power-down sequences to the specific needs of their display panels. This level of customization ensures optimal performance and longevity of the end product.

Safety and reliability are paramount in any power management solution, and the TPS65171RHAR does not disappoint. It features under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown to protect the circuitry from potential damage due to abnormal operating conditions. These protective measures help maintain the integrity and stability of the power supply, thereby enhancing the overall reliability of the display system.

The TPS65171RHAR comes in a compact 40-VQFN (RHA) package, making it suitable for space-constrained applications. With its robust design and comprehensive feature set, this PMIC from Texas Instruments stands out as an excellent choice for powering the next generation of TFT LCDs, ensuring crisp, clear, and reliable display performance across a broad range of electronic devices.

Key Features:

  • Multiple regulated output voltages for TFT displays
  • High-efficiency boost converter and negative charge pump controller
  • Programmable sequencing for power rails
  • Adjustable output voltages
  • Protection features: UVLO, OVP, and thermal shutdown
  • Compact 40-VQFN (RHA) package

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess