EN
  • EN
  • DE

TPS65141PWP

Part No TPS65141PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LCD Monitor, Notebook Display PMIC 24-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name TPS65141
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS65141PWPG4, TPS65141PWPG4-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900901-TPS65141PWP
Ultra Librarian 3D Model Ultra Librarian TPS65141PWP CAD Model

Description

Product Overview: TPS65141PWP - Texas Instruments

The TPS65141PWP from Texas Instruments is a high-performance, integrated power-management IC designed specifically for applications that require dual-panel displays. This device is a key component for powering the source and gate drivers in medium-sized Liquid Crystal Display (LCD) panels used in notebook computers, monitors, and other portable devices where power efficiency and advanced features are crucial.

Key Features

  • Versatile Power Supply: The TPS65141PWP offers a wide input voltage range, making it suitable for a variety of power sources, including single-cell Li-Ion batteries. It provides a positive output voltage and a negative output voltage, both of which are adjustable to meet the needs of different display panels.
  • High Efficiency: This device uses a fractional charge pump to provide high power efficiency, which is essential for maximizing battery life in portable applications.
  • Integrated WLED Driver: It includes an integrated white LED (WLED) driver for backlighting, supporting up to 26 LEDs with a 30mA maximum current, which can be adjusted via an external resistor.
  • Thermal Protection: The TPS65141PWP is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.

Applications

The device's dual output voltages and integrated WLED driver make it an excellent choice for powering both the source and gate drivers in a variety of dual-panel display applications, including:

  • Notebook Computers
  • Portable Monitors
  • Tablet PCs

Package and Availability

The TPS65141PWP is available in a 24-pin HTSSOP (PWP) package, providing a compact solution that is easy to integrate into system designs. This package is designed to meet the space constraints of portable devices while still offering robust performance and a comprehensive feature set.

Summary

With its combination of efficiency, flexibility, and integrated features, the TPS65141PWP from Texas Instruments stands out as a versatile power management solution for dual-panel display applications. Its integrated WLED driver and protection features make it a reliable choice for designers looking to enhance the performance and battery life of their portable display products.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess