EN
  • EN
  • DE

TPS65123RGTT

Part No TPS65123RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description SINGLE-INDUCTOR QUADRUPLE-OUTPUT TFT LCD POWER SUPPLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Converter, TFT LCD
Voltage - Input 2.5 V ~ 5.5 V
Number of Outputs 4
Voltage - Output 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1273000-TPS65123RGTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65123
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65123RGTT CAD Model

Description

The TPS65123RGTT from Texas Instruments is a highly integrated power management IC designed to cater to a wide range of applications, particularly those requiring multiple power rails. This versatile device is particularly well-suited for portable electronics, such as laptops, tablets, and other handheld devices, where efficient power conversion and space-saving are paramount.

Key Features

  • Multiple Output Voltages: The TPS65123RGTT provides several regulated output voltages, which can be adjusted to meet the specific needs of the application. This flexibility makes it an ideal choice for systems with diverse power requirements.
  • High Efficiency: Designed with efficiency in mind, this power management IC minimizes power loss, thereby extending battery life in portable devices. Its switching frequency is optimized to provide a good balance between efficiency and component size.
  • Compact Design: The device comes in a small 16-pin QFN package, which is perfect for space-constrained applications. The compact footprint allows for more efficient use of the circuit board area.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS65123RGTT ensures reliable operation by preventing damage from overheating. This feature enhances the longevity and safety of the end product.

Applications

The TPS65123RGTT is an ideal power solution for a variety of applications that require efficient power management and multiple outputs. Its typical applications include:

  • Portable and Battery-Powered Equipment
  • Notebook Computers
  • Tablets and E-Readers
  • Handheld Devices

Specifications

Some of the key specifications of the TPS65123RGTT include:

  • Input Voltage Range: 2.5V to 5.5V
  • Adjustable Output Voltage Range
  • High-Efficiency Step-Down Converter
  • Integrated Power-On-Sequence
  • Package: 16-pin QFN

In summary, the TPS65123RGTT from Texas Instruments is a versatile and efficient power management solution that offers multiple outputs, a compact design, and thermal protection, making it an excellent choice for a wide array of portable electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3950 $51.1600
20+ $5.2472 $104.9440
30+ $5.0833 $152.4990
41+ $4.9193 $201.6913
53+ $4.7553 $252.0309
71+ $4.2634 $302.7014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess