EN
  • EN
  • DE

TPS65120RGT

Part No TPS65120RGT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE-INDUCTOR QUADRUPLE-OUTPUT TFT LCD POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272997-TPS65120RGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65120RGT CAD Model

Description

The TPS65120RGT is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide array of portable and battery-powered applications. This versatile component is a go-to solution for designers looking to implement a reliable power supply in their electronic devices.

Key Features

  • Multiple Output Voltages: The TPS65120RGT provides several regulated output voltages, which are essential for powering various parts of an electronic system, ensuring compatibility with a range of components.
  • High Efficiency: With an emphasis on energy conservation, this IC boasts high efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Power Sequencing: Users can adjust the power sequencing, which provides flexibility in managing how and when different parts of the system are powered up or down.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device from overheating, contributing to the overall reliability and longevity of the system.

Applications

The TPS65120RGT is ideal for a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld Computing Devices
  • Portable Instrumentation
  • Wireless Handsets
  • GPS Devices

Technical Specifications

This power management IC comes in a compact QFN package and operates over a wide temperature range, making it suitable for use in diverse environments. The TPS65120RGT requires minimal external components, which simplifies the design and reduces the overall bill of materials.

Conclusion

Overall, the TPS65120RGT from Texas Instruments stands out as a reliable and efficient solution for power management in portable electronic devices. Its ability to provide multiple output voltages, coupled with its high efficiency and adjustable power sequencing, make it an indispensable component for modern electronic designs. With the added benefits of thermal protection and a wide operating temperature range, the TPS65120RGT is a robust choice for designers aiming to enhance the performance and reliability of their products.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4369 $51.5535
36+ $2.8201 $101.5236
55+ $2.7319 $150.2545
76+ $2.6438 $200.9288
98+ $2.5557 $250.4586
131+ $2.2913 $300.1603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,175 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess