EN
  • EN
  • DE

MAX708MJA/883B

Part No MAX708MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR COTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Series MAX series
Win Source Part Number 706247-MAX708MJA/883B
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 50
Supplier Device Package 8-CERDIP
Manufacturer Package 8-CDIP
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 125°C
Voltage - Threshold 4.4V
Reset Timeout 140ms Minimum
Reset Active High/Active Low
Output Push-Pull, Push-Pull
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MAX708MJA/883B CAD Model

Description

The MAX708MJA/883B from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system protection by offering functions such as reset output during power-up, power-down, and brownout conditions. This component is specifically engineered to maintain system integrity and prevent data corruption during power failures or unpredictable events.

Key Features

  • Voltage Monitoring: Accurate monitoring of the power supply voltage with a precision voltage sensor, ensuring the system operates within safe parameters.
  • Reset Output: The device generates a reset signal when the supply voltage drops below a preset threshold, allowing the system to reboot safely and correctly.
  • Manual Reset: An additional feature is the manual reset input, which provides a hardware override to initiate a system reset.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX708MJA/883B consumes minimal power, contributing to overall system efficiency.
  • High Temperature Range: Suitable for military applications, this device operates over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The MAX708MJA/883B is ideal for use in critical systems that require consistent monitoring and reliable operation. It is widely used in:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Industrial Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX708MJA/883B is no exception. It is designed to meet rigorous standards, ensuring high reliability suited for military and aerospace applications. The device is available in a hermetically sealed package, providing additional protection against harsh environmental conditions.

Technical Specifications

  • Supply Voltage Range: 1.0V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Package Type: 8-Pin CERDIP
  • Military Standard: MIL-STD-883B compliant

For those looking for a robust and reliable supervisory circuit to enhance system stability and prevent data loss, the MAX708MJA/883B from Maxim Integrated is an excellent choice. Its precision monitoring capabilities and robust feature set make it a key component in the design of resilient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4269 $76.8538
4+ $31.5292 $126.1168
6+ $30.5440 $183.2640
8+ $29.5588 $236.4704
11+ $28.5735 $314.3085
14+ $25.6179 $358.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess