EN
  • EN
  • DE

TPS65051QRSMRQ1

Part No TPS65051QRSMRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 6-CHANNEL POWER MGMT IC WITH TWO STEP-DOWN CONVERTERS AND 4 LOW-INPUT-VOLTAGE LDOs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Current 1.25mA
Operating Supply Voltage 1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1272979-TPS65051QRSMRQ1
Manufacturer Homepage www.ti.com
Family Name TPS65051-Q1
Introduction Date September 11, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65051QRSMRQ1 CAD Model

Description

Product Overview: TPS65051QRSMRQ1 from Texas Instruments

The TPS65051QRSMRQ1 is a highly integrated power management IC designed by Texas Instruments, specifically tailored for automotive and industrial applications. This versatile solution is engineered to meet the stringent requirements of power supply systems by providing multiple DC/DC converters and LDOs (Low Dropout Regulators) in a single, compact package.

Featuring a range of input voltages from 2.5V to 6V, the TPS65051QRSMRQ1 is suitable for a variety of power sources, including single-cell Li-Ion batteries and 5V input rails. It integrates two 2.25MHz step-down converters, which are capable of delivering 1A and 600mA of continuous output current, respectively. Additionally, the device includes an LDO that can supply up to 400mA, making it a comprehensive power management solution.

The TPS65051QRSMRQ1 is designed with efficiency in mind. Its step-down converters operate in a high-efficiency pulse-width modulation (PWM) mode under heavy load conditions and can switch to a power-saving mode to maintain high efficiency during light-load operation. This adaptive on-the-fly switching ensures optimal power usage across various load scenarios, thereby extending battery life and improving overall system efficiency.

The device also boasts a range of protective features that safeguard the system against potential damage. These include over-temperature protection, over-voltage protection, and under-voltage lockout, which collectively ensure reliable operation under adverse conditions. The TPS65051QRSMRQ1 also supports a power-good signal for sequencing and has a dedicated enable pin for each converter, providing greater control over the power sequencing of the system.

Housed in a compact 32-pin QFN package, the TPS65051QRSMRQ1 is designed for space-constrained applications. Its small footprint and low profile make it an ideal choice for automotive infotainment systems, advanced driver assistance systems (ADAS), and various industrial applications where space and power efficiency are critical.

In summary, the TPS65051QRSMRQ1 is a robust, feature-rich power management solution from Texas Instruments that offers a combination of versatility, efficiency, and protection for advanced electronic systems in the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4692 $56.8152
13+ $7.7696 $101.0048
20+ $7.5268 $150.5360
28+ $7.2840 $203.9520
36+ $7.0412 $253.4832
48+ $6.3128 $303.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess