EN
  • EN
  • DE

TPS65023RSBT

Part No TPS65023RSBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Management IC 2.5V to 6V 40-Pin WQFN EP T/R / IC PWR MGMT LI-ION SYST 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-WQFN (5x5)
Win Source Part Number 034456-TPS65023RSBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Audio
Family Name TPS65023
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65023RSBT CAD Model

Description

The TPS65023RSBT is a highly integrated power management IC designed by Texas Instruments, tailored for applications that demand compact, efficient, and flexible power solutions. This product is part of the TPS6502x family and is particularly suitable for portable and battery-powered electronics due to its low power consumption and a wide range of features.

Key Features

  • Multiple Voltage Outputs: It includes three highly efficient step-down converters for core voltage, memory, and system power, as well as three low-dropout (LDO) linear regulators for peripheral power.
  • Programmable Voltage Levels: The output voltage levels are programmable via an I2C-compatible serial interface, which allows for dynamic voltage scaling and power optimization.
  • High Efficiency: The integrated DC/DC converters support high-efficiency power conversion, which extends battery life and reduces heat generation.
  • Power Sequencing: TPS65023RSBT comes with an adjustable power-up and power-down sequencing feature, which is essential for sensitive electronic components that require specific power-on and power-off sequences.
  • Thermal Protection: The device includes an over-temperature protection mechanism that prevents damage from overheating.
  • Small Package: The compact QFN package (32-pin, 5x5mm) is designed to occupy minimal space on the PCB, making it ideal for space-constrained applications.

Applications

With its versatile power management capabilities, the TPS65023RSBT is well-suited for a wide range of applications, including:

  • Smartphones and PDAs
  • Digital cameras and portable media players
  • Handheld computing devices
  • Portable medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65023RSBT is manufactured to meet high standards. It is designed to provide stable and reliable power management to meet the needs of advanced electronic systems, ensuring long-term performance and dependability.

Ordering Information

The TPS65023RSBT is available for order from Texas Instruments and its authorized distributors. For detailed product specifications, technical documentation, and ordering options, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7221 $51.6630
62+ $1.6132 $100.0184
97+ $1.5587 $151.1939
138+ $1.4497 $200.0586
180+ $1.3952 $251.1360
224+ $1.3407 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess