EN
  • EN
  • DE

TPS65020

Part No TPS65020
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272963-TPS65020
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65020 CAD Model

Description

Product Overview: TPS65020 from Texas Instruments

The TPS65020 is a highly integrated power management IC from Texas Instruments, designed to cater to the needs of multi-channel power supplies within portable and battery-powered systems. This advanced power solution combines a trio of high-efficiency step-down converters with multiple linear regulators, making it an ideal choice for applications such as smartphones, tablets, and other handheld devices that demand compact and efficient power management solutions.

Key Features and Benefits

  • High Efficiency: The TPS65020 incorporates synchronous step-down converters that offer up to 95% efficiency, allowing for extended battery life in portable applications.
  • Integrated Architecture: With three step-down converters, one 500mA LDO, and two 200mA LDOs, the device provides a comprehensive power management system in a single package.
  • Flexible Power Sequencing: The power-up and power-down sequences are programmable via an I2C interface, enabling complex power sequencing requirements for multi-rail systems.
  • Dynamic Voltage Scaling: The core voltage level can be adjusted dynamically through the I2C interface, optimizing power consumption for various operating modes.
  • Small Footprint: The compact QFN package of the TPS65020 minimizes board space and is ideal for space-constrained applications.

Applications

The versatile nature of the TPS65020 makes it suitable for a wide range of applications, particularly where efficient power management and space savings are critical. Some of the typical applications include:

  • Portable and Battery-Powered Equipment
  • Smartphones and Tablets
  • Handheld Computing Devices
  • Wireless Communications Systems
  • Digital Cameras and Audio Players

Technical Specifications

The TPS65020 offers a range of technical specifications that ensure reliable and efficient operation. It operates over a wide input voltage range from 2.5V to 6.0V and provides adjustable output voltage levels. The integrated power switches, thermal shutdown, over-voltage and under-voltage protection features ensure safe operation under varying conditions.

Conclusion

With its integrated design, high efficiency, and programmable features, the TPS65020 from Texas Instruments stands out as a comprehensive power management solution for the latest generation of portable devices. Its ability to reduce component count while maintaining performance makes it a go-to choice for designers looking to optimize their power systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess