EN
  • EN
  • DE

TPS65010RGZ

Part No TPS65010RGZ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER AND BATTERY MANAGEMENT IC FOR Li-ION POWERED SYSTEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272957-TPS65010RGZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65010RGZ CAD Model

Description

The TPS65010RGZ from Texas Instruments is a highly integrated power management integrated circuit (IC) designed to provide a comprehensive power management solution for portable and battery-powered electronics. This versatile IC combines multiple functionalities into a single compact package, making it an ideal choice for space-constrained applications such as mobile phones, digital cameras, portable media players, and other handheld devices.

The TPS65010RGZ offers a range of features to ensure smooth and efficient power delivery to various system components. It includes three step-down converters with integrated FETs, which provide high efficiency and reduce external component count. The step-down converters are designed to supply core voltage, memory voltage, and I/O voltage, each with programmable output voltage settings to meet the specific needs of the application.

In addition to the step-down converters, the TPS65010RGZ features an integrated USB/AC charger with dynamic power-path management, allowing the system to operate while simultaneously charging the battery. This feature is critical for portable devices that need to remain functional during charging cycles.

The device also includes multiple linear regulators for supplying additional voltages required by the system. These regulators offer low dropout rates and are optimized for low quiescent current, contributing to the overall power efficiency of the system. The TPS65010RGZ supports an I2C-compatible interface, allowing for programmable control over various parameters, including output voltage settings, operating modes, and status reporting.

Housed in a compact 48-pin QFN package, the TPS65010RGZ minimizes the footprint on the PCB and simplifies the design process. It is designed with built-in safety features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation under various conditions.

With its comprehensive set of features and high level of integration, the TPS65010RGZ from Texas Instruments is a powerful solution for designers looking to optimize power management in their portable electronic designs.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4328 $56.5968
13+ $7.7398 $100.6174
21+ $7.4979 $157.4559
28+ $7.2560 $203.1680
36+ $7.0142 $252.5112
48+ $6.2886 $301.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess