EN
  • EN
  • DE

TPS650001RTER

Part No TPS650001RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 2.25 MHz Step Down Converter with Dual LDOs and SVS | IC CONV STP-DN 2.25MHZ DL 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Handheld/Mobile Devices
Supply Voltage (V) 2.3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Family Part Number TPS650001
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1272952-TPS650001RTER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650001RTER CAD Model

Description

The TPS650001RTER is a highly integrated power management integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed for space-constrained and power-sensitive applications, this IC combines multiple power solutions into a compact, efficient package. It is ideal for portable electronics, such as smartphones, tablets, and other handheld devices, as well as for industrial and medical applications where reliability and efficiency are critical.

Key Features:

  • Multiple Output Power Supplies: The TPS650001RTER includes two highly efficient step-down converters and two low-dropout regulators (LDOs), providing a complete power solution for systems with multiple voltage rails.
  • High Efficiency: The integrated synchronous step-down converters are designed to maximize power efficiency, which is essential for extending battery life in portable devices.
  • Small Footprint: Packaged in a compact, 16-pin QFN package (RTE), the TPS650001RTER is optimized for space-saving on the PCB, making it an excellent choice for compact electronics.
  • Adjustable Output Voltage: The output voltage of the step-down converters and LDOs can be adjusted through external resistors, providing design flexibility to meet specific application requirements.
  • Power Sequencing: The IC includes power sequencing capabilities, ensuring that voltage rails are enabled in the proper sequence for safe and reliable operation of the end equipment.
  • Protection Features: The TPS650001RTER incorporates over-temperature and over-current protection, enhancing the safety and durability of the end product.
  • I2C Compatible Interface: An I2C-compatible interface allows for programmable control and status reporting, adding a layer of intelligent power management.

Applications:

With its versatile power management capabilities, the TPS650001RTER is well-suited for a wide range of applications. It can be used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless modems and routers
  • Handheld medical equipment
  • Industrial control systems

The TPS650001RTER from Texas Instruments is a comprehensive power management solution that simplifies design, reduces component count, and enhances system reliability, making it a top choice for designers looking to optimize their power architecture.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3777 $52.5324
28+ $3.5920 $100.5760
44+ $3.4798 $153.1112
60+ $3.3675 $202.0500
77+ $3.2553 $250.6581
103+ $2.9185 $300.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess