EN
  • EN
  • DE

GT4122-CDF

Part No GT4122-CDF
Manufacturer Gennum
Catalog Linear - Analog Multipliers, Dividers
Description ANALOG MULTIPLIER OR DIVIDER  /  Analog Multiplier 2-Quadrant 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Gennum
Package Bulk
Function Analog Multiplier
Number of Bits/Stages 2-Quadrant
Package / Case 20-DIP
Supplier Device Package 20-PDIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-GT4122-CDF,GENGNMGT4122-CDF
Standard Package 1
Win Source Part Number 1196622-GT4122-CDF
Ultra Librarian 3D Model Ultra Librarian GT4122-CDF CAD Model

Description

The Gennum GT4122-CDF is an analog multiplier that has a 2-quadrant number of bits/stages. The Win Source Part Number is 1196622-GT4122-CDF. This electronic component belongs to the integrated circuits (ICs)-linear-analog multipliers, dividers category.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Need more? Email Us
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess