The NLV74HC244ADTR2G from ON Semiconductor is a robust, high-performance octal buffer and line driver designed to interface with 8-bit bus systems. Its primary function is to increase the drive capability of bus lines, memory address drives, and clock drivers, among other similar purposes. This device is capable of driving heavily loaded bus lines with minimal propagation delay and maximum noise immunity.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 4
- Output Type: 3-State
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Lead-Free Status / RoHS Status: Lead free / RoHS Compliant
High Performance
The NLV74HC244ADTR2G is built for high-speed operation, featuring a typical propagation delay time of only 8ns with a 5V supply. It is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme conditions. The device's high noise immunity is a result of its hysteresis at input, which makes it suitable for applications that are sensitive to noise.
Flexible Use
With two independent 4-bit sections, each with its own output enable, the NLV74HC244ADTR2G provides flexible control of the interface. The 3-state outputs can be left open without drawing any current, making this device ideal for multiplexed buses. It can be used in a variety of digital applications, including personal computers, servers, networking equipment, and industrial control systems.
Environmental Compliance
ON Semiconductor is committed to environmental sustainability. The NLV74HC244ADTR2G is a testament to this commitment, being fully lead-free and RoHS compliant. This ensures that it meets the environmental standards required by legislation and is suitable for use in environmentally sensitive applications.
Quality and Reliability
ON Semiconductor's NLV74HC244ADTR2G is manufactured with the highest quality standards, ensuring both reliability and performance. It is part of a family of devices that have been tested extensively to guarantee they meet the stringent requirements of the most demanding electronic systems.