EN
  • EN
  • DE

TPS630252YFFR

Part No TPS630252YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Current, High Efficiency Single Inductor Buck-Boost Converter | IC REG BCK BST 3.3V 3.5A 20DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Output Current 3.5A (Switch)
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA, DSBGA
Supplier Device Package 20-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272946-TPS630252YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS630252YFFR CAD Model

Description

Product Overview: Texas Instruments TPS630252YFFR

The Texas Instruments TPS630252YFFR is a high-efficiency, low quiescent current buck-boost converter, ideal for applications where the input voltage can be both higher and lower than the output voltage. Designed for battery-powered systems, the TPS630252YFFR is a versatile power solution that maintains output voltage regulation when the input voltage is subject to fluctuations, such as in portable electronic devices.

Key Features

  • Buck-Boost Operation: The device operates as a buck converter when the input voltage is higher than the output and as a boost converter when the input is lower.
  • Wide Input Voltage Range: It supports an input voltage range from 2.5V to 12V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 2.5V to 12V, providing design flexibility for different circuit requirements.
  • High Efficiency: The TPS630252YFFR boasts high efficiency across a wide load range, thanks to its 2.4MHz fixed switching frequency, which reduces the size of external components.
  • Low Quiescent Current: It features a low quiescent current of 50µA, making it suitable for battery-powered applications where power conservation is critical.
  • Power Save Mode: The device includes a Power Save Mode that maintains high efficiency during light load conditions.
  • Protection Features: It comes with built-in over-temperature and over-current protection features, enhancing system reliability.
  • Compact Package: The TPS630252YFFR is available in a compact 15-bump WQFN package, minimizing the footprint on the PCB.

Applications

The TPS630252YFFR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • USB-powered gadgets
  • Power banks
  • Handheld devices
  • Wireless speakers and headphones
  • IoT devices

With its combination of flexibility, efficiency, and compact size, the Texas Instruments TPS630252YFFR is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1532 $51.6768
57+ $1.7667 $100.7019
88+ $1.7115 $150.6120
121+ $1.6563 $200.4123
157+ $1.6011 $251.3727
209+ $1.4355 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess