EN
  • EN
  • DE

FAN65005A

Part No FAN65005A
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 70V 8A 35PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 32.5V
Current - Output 8A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 35-PowerWFQFN
Supplier Device Package 35-PQFN (6x6)
Base Product Number FAN65005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372172-FAN65005A
Ultra Librarian 3D Model Ultra Librarian FAN65005A CAD Model

Description

ON Semiconductor FAN65005A High-Efficiency Synchronous Buck Regulator

The ON Semiconductor FAN65005A is a highly efficient, synchronous buck regulator that offers a compact power management solution for a wide range of applications. This versatile device is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for systems that require reliable power conversion with minimal heat generation.

Key Features:

  • Wide Input Voltage Range: The FAN65005A operates over a broad input voltage range from 4.5V to 65V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to 0.9 x VIN, allowing for precise power delivery tailored to the needs of the load.
  • High Efficiency: With integrated high- and low-side N-Channel MOSFETs, the device achieves high efficiency at various load conditions, reducing power loss and improving overall system performance.
  • Compact Size: The FAN65005A comes in a compact 6mm x 6mm QFN package, making it suitable for space-constrained applications.
  • Thermal Management: The device includes an over-temperature protection feature that safeguards the system against excessive heat, enhancing reliability and longevity.
  • Protection Features: It is equipped with various protection features including under-voltage lockout (UVLO), over-current protection (OCP), and short-circuit protection (SCP), ensuring safe operation under abnormal conditions.

Applications:

The FAN65005A is ideal for a variety of applications where efficient power conversion is crucial. These include:

  • Telecommunications equipment
  • Networking systems
  • Industrial platforms
  • Automotive electronics
  • Point-of-load (POL) power supplies

With its robust feature set and high efficiency, the ON Semiconductor FAN65005A synchronous buck regulator is a powerful solution for designers looking to optimize their power management systems. Its ease of use, coupled with comprehensive protection features, makes it a reliable choice for a multitude of applications requiring efficient voltage conversion.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7972 $54.3776
18+ $5.5772 $100.3896
28+ $5.4029 $151.2812
39+ $5.2286 $203.9154
50+ $5.0543 $252.7150
67+ $4.5315 $303.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess