EN
  • EN
  • DE

TLC5924RHBRG4

Part No TLC5924RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN EP
Frequency 30 MHz
High Level Output Current -1 mA
Lead Free Contains Lead
Low Level Output Current 1 mA
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 80 mA
Max Power Dissipation 3.482 W
Max Supply Current 65 mA
Max Supply Voltage 5.5 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 65 mA
Number of Outputs 16
Number of Pins 32
Number of Segments 16
Output Current 80 mA
Output Voltage 15 V
Packaging Tape & Reel (TR)
Power Dissipation 3.482 W
Radiation Hardening No
RoHS Compliant
Weight 71.809342 mg
Win Source Part Number 1099642-TLC5924RHBRG4
Categories PMIC - LED Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC5924RHBRG4 CAD Model

Description

The TLC5924RHBRG4 from Texas Instruments is a highly efficient, constant-current LED sink driver designed to provide a simple and robust solution for driving multiple LEDs in various applications. This integrated circuit is part of Texas Instruments' well-regarded portfolio of lighting solutions and is specifically tailored for LED display applications, including signage, message boards, and decorative lighting.

This LED driver is capable of driving up to 16 LED channels, each with a constant current sink, ensuring uniform brightness across all connected LEDs. The output current can be adjusted through a single external resistor, which provides designers with the flexibility to set the desired current level according to the specific requirements of their application.

The TLC5924RHBRG4 operates with a supply voltage ranging from 3.0V to 5.5V, making it suitable for a wide range of applications, from battery-powered devices to industrial control panels. The device also features a 30MHz clock frequency, enabling fast data transfer and reducing the time needed for LED refresh rates, which is particularly beneficial for dynamic display applications.

One of the key advantages of this LED driver is its built-in error detection system, which includes both thermal shutdown and LED open detection. These safety features help to protect the IC and the LEDs from potential damage caused by overheating or open-circuit conditions, thus enhancing the overall reliability of the system.

The TLC5924RHBRG4 is available in a compact QFN-32 package, which is ideal for space-constrained applications. Its small footprint allows for more compact PCB designs and can help to reduce overall system costs. Additionally, the device is specified for operation over a wide temperature range from -40°C to +85°C, ensuring stable performance in various environmental conditions.

Overall, the TLC5924RHBRG4 is a versatile and reliable choice for designers looking to create efficient and long-lasting LED lighting solutions. Its ease of use, combined with Texas Instruments' support and resources, makes it an ideal choice for both novice and experienced engineers alike.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,024 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess