EN
  • EN
  • DE
  • IT

TPS62110

Part No TPS62110
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 17-V, 1.5-A, SYNCHRONOUS STEP-DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272850-TPS62110
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS62110 CAD Model

Description

The TPS62110 is a highly efficient synchronous step-down DC-DC converter designed by Texas Instruments. This advanced power solution is tailored to meet the needs of various portable and space-constrained applications. Its ability to convert a higher voltage input to a lower voltage output with impressive efficiency makes it an ideal choice for powering core voltages of processors, FPGAs, and other ICs.

Key Features

  • Adjustable Output Voltage: The TPS62110 offers an adjustable output voltage range from 1.8V to 6V, which allows for flexibility in designing power supply circuits for different applications.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss and heat generation, enhancing the overall performance and reliability of the system.
  • Load Capability: It can deliver up to 1.5A of continuous output current, making it capable of powering a wide range of components.
  • Low Ripple: The device is designed to maintain low output voltage ripple, ensuring a stable power supply for sensitive electronics.
  • Power Save Mode: The TPS62110 includes a power save mode that significantly reduces the quiescent current during light load conditions, thus prolonging battery life in portable applications.

Applications

The versatility of the TPS62110 allows it to be used in multiple applications, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Handheld devices
  • Wireless modems and routers
  • Point-of-load conversions in distributed power systems

Technical Specifications

Some of the technical highlights of the TPS62110 include:

  • Input Voltage Range: 3.1V to 17V
  • Switching Frequency: Adjustable from 300 kHz to 1.5 MHz
  • Thermal Shutdown and Overcurrent Protection
  • Synchronization Input
  • Available in a 16-pin QFN package

For engineers and designers looking for a robust and efficient power management solution, the TPS62110 from Texas Instruments offers a compact, feature-rich option that simplifies the design of power-efficient applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1222 $50.4990
110+ $0.9208 $101.2880
170+ $0.8921 $151.6570
235+ $0.8633 $202.8755
300+ $0.8345 $250.3500
405+ $0.7482 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,855 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess