EN
  • EN
  • DE

LPC54102J512BD64QL

Part No LPC54102J512BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC54100
Package Tray
Number of I/O 50
Family Name LPC54102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-12889, 935305138151, LPC54102J512BD64QL-ND, Q9691206
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878028-LPC54102J512BD64QL
Ultra Librarian 3D Model Ultra Librarian LPC54102J512BD64QL CAD Model

Description

Introducing the LPC54102J512BD64QL Microcontroller from NXP

The LPC54102J512BD64QL is a high-performance microcontroller designed by NXP Semiconductors, tailored for a wide range of applications requiring efficient power management and sophisticated signal processing capabilities. This ARM Cortex-M4 based MCU is an ideal solution for Internet of Things (IoT) devices, wearable technology, automation systems, and smart sensors, providing a perfect blend of energy efficiency and processing power.

Key Features:

  • Powerful Dual-Core Architecture: It incorporates a dual-core system featuring an ARM Cortex-M4F and a Cortex-M0+ processor. The Cortex-M4F core runs at up to 100 MHz, while the Cortex-M0+ core is optimized for power efficiency, making it suitable for handling less demanding tasks.
  • Memory: Comes with an ample 512 KB of on-chip flash memory and 64 KB of SRAM, ensuring sufficient space for complex applications and software stacks.
  • Energy Efficiency: Designed with NXP's power-efficient technologies, it offers multiple power modes, including a deep-sleep mode with reduced power consumption, which is essential for battery-powered devices.
  • Advanced Peripherals: Features a rich set of peripherals including SPI, I2C, USART, ADC, and timers, which allow for versatile connectivity and control options.
  • Integration: The inclusion of a 12-bit ADC, temperature sensor, and a multi-rate timer adds to its integration capabilities, reducing the need for external components.
  • Package: Available in a compact 64-pin LQFP package, it is designed to fit into space-constrained applications while providing enough I/O ports for complex designs.
  • Development Support: Supported by the extensive NXP software and hardware development tools, it allows for rapid prototyping and development, reducing time-to-market.

Applications:

The LPC54102J512BD64QL microcontroller is versatile enough to be deployed in various sectors, including consumer electronics, industrial control, medical devices, and automotive systems, where reliability and efficiency are paramount.

In conclusion, the LPC54102J512BD64QL from NXP is a robust and feature-rich microcontroller that offers designers the flexibility and performance needed to create innovative and responsive products for today's dynamic market.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess