Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 6V
Output Current 3A
Switching Frequency 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 7-VFDFN
Supplier Device Package 7-VQFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272844-TPS62085RLTT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS62085
Introduction Date October 30, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62085RLTT CAD Model

Description

The TPS62085RLTT from Texas Instruments is a highly-efficient synchronous step-down converter, belonging to their extensive range of power management integrated circuits. This device is specifically designed to accommodate a wide input voltage range from 2.5V to 6V, making it versatile for various applications in the electronics industry.

Key Features

  • Output Voltage Range: The converter provides an adjustable output voltage range from 0.8V to VIN, which is suitable for powering a variety of low-voltage circuits and systems.
  • High Efficiency: With its synchronous step-down design, the TPS62085RLTT offers high efficiency, which is critical for battery-powered devices, as it extends battery life and reduces heat.
  • Current Capability: It can deliver up to 3A of continuous output current, making it capable of powering high-current demanding applications.
  • Switching Frequency: The device operates at a 2.5MHz fixed switching frequency, allowing the use of small surface-mount inductors and capacitors, which reduces the overall footprint of the power supply on the circuit board.
  • Power Save Mode: It includes a power save mode that improves efficiency at light loads, which is essential for portable and battery-operated applications.
  • Protection Features: The TPS62085RLTT is equipped with a range of protection features, including over-temperature, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The converter is ideal for a wide array of applications. It is particularly useful in portable electronics, such as smartphones, tablets, and digital cameras, due to its power efficiency and compact size. Additionally, it is suitable for powering FPGA, DSP, and ASIC supplies, where a stable and efficient power source is critical.

Package and Availability

The TPS62085RLTT is offered in a 14-pin QFN package, which is designed for space-constrained applications. Texas Instruments provides this converter in different reel sizes for manufacturing flexibility. For detailed specifications, technical documentation, and ordering information, interested customers should visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6876 $51.5700
180+ $0.5642 $101.5560
275+ $0.5465 $150.2875
380+ $0.5289 $200.9820
490+ $0.5113 $250.5370
655+ $0.4584 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,600 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention