Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 298961-LM387N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM387N CAD Model

Description

The LM387N is a high-quality integrated circuit (IC) product manufactured by Texas Instruments, a world-renowned leader in semiconductor technology.

  • Type: Low-noise dual preamplifier
  • Supply Voltages: 14V to 28V
  • Voltage Gain: 100 dB
  • Bandwidth: 20 MHz
  • Package: 14-pin DIP

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $6.6609
ECAD model for TAS5103DAPR
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
ECAD model for AA8227PH-E1
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 36-HSOP
Lowest to $75.1516
ECAD model for TDF8599BTH/N1CS
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Lowest to $1.8556
ECAD model for TDA7374
NXP / Nexperia
1.2 W/channel stereo class-D audio amplifier
Lowest to $0.9146
ECAD model for SA58671UK
NXP / Nexperia
I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Need more? Email Us
ECAD model for TDA8589AJ
Texas Instruments
1.4-W MONO FILTER-FREE CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 1.45W D 8MSOP
Lowest to $0.6225
ECAD model for TPA2005D1DGNG4
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $16.8855
ECAD model for PCM6240QRTVRQ1
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ECAD model for NJM2073M-TE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention