Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Filter Type Signal Line
Number of Lines 8
DC Resistance (DCR) (Max) 350 mOhm
Mounting SMD (SMT)
Height (Max) 0.200" (5.08mm)
Dimension Vertical, 16 Gull Wing
Win Source Part Number 132588-PE-69011NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-69011NL CAD Model

Description

The PE-69011NL is a Power over Ethernet (PoE) pulse transformer manufactured by Pulse Electronics. It is designed to provide the necessary electrical isolation and impedance matching for PoE applications, enabling the safe and efficient transmission of both data and power over a single Ethernet cable. This transformer is engineered to meet the stringent requirements of IEEE 802.3af/at standards, ensuring compatibility and reliable performance in various PoE systems.

Applications

  • Power over Ethernet (PoE) Devices
  • IP Cameras
  • VoIP Phones
  • Wireless Access Points
  • PoE Injectors and Switches

Features

  • Designed for Power over Ethernet (PoE) applications
  • Compliant with IEEE 802.3af/at standards
  • High isolation voltage
  • Low leakage inductance
  • Operating temperature range suitable for commercial applications
  • RoHS Compliant

Benefits

  • Safe Power Delivery: The PE-69011NL ensures safe and reliable power delivery over Ethernet cables, protecting connected devices from voltage surges and ground loops.
  • Efficient Power Transmission: Low leakage inductance minimizes power losses, improving the efficiency of PoE systems.
  • Simplified Installation: PoE technology eliminates the need for separate power cables, simplifying installation and reducing cabling costs.
  • Improved System Reliability: High isolation voltage protects sensitive components from voltage spikes and surges, improving overall system robustness.

Additional Details

The PE-69011NL PoE pulse transformer offers a turns ratio optimized for specific PoE PHY transceivers, ensuring proper impedance matching and signal transfer. Its robust construction and adherence to industry standards make it a reliable choice for demanding PoE applications. The transformer's electrical specifications include parameters such as insertion loss, return loss, and common mode rejection, which are carefully controlled to ensure consistent performance. Materials used in its construction are selected for their durability and ability to withstand the rigors of typical operating environments.

This component is crucial for providing galvanic isolation between the Ethernet PHY and the power supply, preventing ground loops and protecting sensitive circuitry. The PE-69011NL's compact size makes it easy to integrate into modern electronic devices, while its high performance characteristics ensure reliable data and power transmission over Ethernet networks.

You May Also Be Interested in

Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
TE Connectivity
CMC 6MH 10A 2LN TH
Need more? Email Us
ECAD model for RD5122-10-6M0
Wurth Electronics Inc
CMC 12MH 1.2A 2LN TH
Need more? Email Us
ECAD model for 7446221012
Delevan
CMC 1.8MH 1.9A 2LN SMD
Need more? Email Us
ECAD model for CM6560R-185
Schurter Inc.
CMC 630MA 2LN TH
Need more? Email Us
ECAD model for DS1-175-0002
Traco Power
CMC 33.3UH 4A 2LN TH
Need more? Email Us
ECAD model for TCK-075
Wurth Electronics Inc
CMC 10.5MH 40A 3LN TH
Need more? Email Us
ECAD model for 744839010400
Wurth Electronics Inc
CMC 500UH 35A 2LN TH
Need more? Email Us
ECAD model for 7448263505
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention