Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Product Status Obsolete
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting Type Through Hole
Termination Press-Fit
Features Board Guide, Board Lock
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number 1735690
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1735690-1-SI,2266-1735690-1,A118294
Standard Package 300
Win Source Part Number 1018060-1735690-1
Ultra Librarian 3D Model Ultra Librarian 1735690-1 CAD Model

Description

The 1735690-1 is a Barrel Audio Connector manufactured by TE Connectivity. It is designed to provide a reliable connection for audio signals in various electronic devices and systems. These connectors are commonly used for connecting microphones, headphones, speakers, and other audio equipment.

Applications:

  • Audio equipment
  • Microphones
  • Headphones
  • Speakers
  • Audio mixers
  • Amplifiers
  • Musical instruments

Features:

  • 3.5mm Connector Size: Standard size for audio connections.
  • Through Hole Mounting: Allows for secure attachment to printed circuit boards.
  • Metal Shell: Provides mechanical protection and shielding against electromagnetic interference (EMI).
  • Solder Termination: Ensures a strong and reliable electrical connection.
  • Durable Construction: Designed to withstand frequent use and environmental factors.

Benefits:

  • Reliable Audio Connection: Ensures clear and consistent audio signal transmission.
  • Durable and Long-Lasting: Designed for frequent use and harsh environments.
  • Easy to Install: Simple through-hole mounting and solder termination.
  • EMI Shielding: Minimizes interference from external sources.
  • Versatile Application: Suitable for a wide range of audio devices.

Additional Details:

The TE Connectivity 1735690-1 Barrel Audio Connector typically features a housing made of metal to provide robust mechanical protection and effective EMI shielding. The contacts are usually made of brass or bronze with plating to ensure good electrical conductivity and corrosion resistance. Key specifications include voltage rating, current rating, and contact resistance. This connector is designed to maintain signal integrity and minimize signal loss in audio applications. Proper soldering techniques are essential to ensure a reliable and long-lasting connection.

You May Also Be Interested in

TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for 1888019-2
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.8864
ECAD model for 0744410010
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
ECAD model for 10099100-011LF
Molex, LLC
CONN HEADER SATA 7POS PCB GOLD
Lowest to $1.9855
ECAD model for 674910020
Molex, LLC
CONN SAS/PCIE RCPT 68POS SLD SMD
Need more? Email Us
ECAD model for 0787770001
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $10.6309
ECAD model for 2007464-1
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 51P R/A SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.5726
ECAD model for FX15S-51S-0.5SH
TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $7.9279
ECAD model for 1888019-6
Molex, LLC
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
ECAD model for 0755860104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0023 $60.0276
28+ $4.1045 $114.9260
43+ $3.9762 $170.9766
59+ $3.8480 $227.0320
76+ $3.7196 $282.6896
101+ $3.3349 $336.8249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention