EN
  • EN
  • DE

TPS6205A1DRBR

Part No TPS6205A1DRBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707932-TPS6205A1DRBR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS6205A1DRBR CAD Model

Description

TPS6205A1DRBR by Texas Instruments

The TPS6205A1DRBR is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile integrated circuit is designed to meet the power management needs of a wide range of applications, including portable devices, wireless communications, and digital electronics.

At the heart of the TPS6205A1DRBR is an advanced switch-mode power supply technology that enables it to efficiently convert a higher input voltage to a lower output voltage with minimal loss of power. The device operates over a wide input voltage range from 2.5V to 6V, making it suitable for systems powered by Li-Ion batteries or other standard power sources.

The TPS6205A1DRBR is capable of delivering up to 600mA of continuous output current, ensuring a reliable power supply for your application. Its high switching frequency of up to 1.2MHz allows the use of small external components, thereby reducing the overall solution size and saving valuable board space.

Features such as a low-dropout mode ensure continued operation even as the input voltage approaches the output voltage, enhancing the performance during low battery conditions. Moreover, the device includes over-temperature and over-current protection, safeguarding your application from potential damage caused by abnormal operating conditions.

The TPS6205A1DRBR comes in a small QFN package, designed for space-constrained applications, and is characterized by a low quiescent current, which is particularly beneficial for battery-operated devices, extending their operational lifespan. The device also supports a Power Save Mode, which optimizes efficiency at light loads, thereby reducing power consumption and contributing to energy savings.

In summary, the TPS6205A1DRBR from Texas Instruments is an efficient, feature-rich power management solution that is ideal for designers looking to optimize their power systems in terms of both performance and size. Its robust protection features and high efficiency make it a reliable choice for a broad array of electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess