The TPS5160DRHAR is a high-performance, adaptive voltage scaling step-down converter from Texas Instruments, designed to meet the stringent power requirements of contemporary processors, memory, and digital signal processors. This advanced power management integrated circuit (IC) is engineered to provide precise voltage regulation, exceptional transient response, and high efficiency across a wide load range.
Featuring an input voltage range of 4.5V to 28V, the TPS5160DRHAR is versatile and suitable for a variety of applications, including embedded systems, networking equipment, and telecommunications. It supports an output voltage range that is adjustable from 0.7V to 5.5V, allowing for customization to specific application needs. With an output current capability of up to 10A, this regulator can power even the most demanding digital cores.
The TPS5160DRHAR incorporates a synchronous buck converter topology, which helps in minimizing power loss and improving efficiency by using internal low RDS(on) MOSFETs. The device also features advanced control modes such as pulse-width modulation (PWM) for better noise performance and light-load efficiency through its pulse frequency modulation (PFM) mode.
For protection, the TPS5160DRHAR includes a suite of safety features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under abnormal conditions. Additionally, the soft-start feature prevents inrush current at startup, contributing to the system's stability.
The TPS5160DRHAR comes in a compact 32-pin VQFN (RHA) package, making it an excellent choice for space-constrained applications. Its low profile and small footprint enable designers to develop power-dense solutions without compromising performance.
Texas Instruments provides comprehensive technical support for the TPS5160DRHAR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs efficiently and effectively.