The TPS62040 from Texas Instruments is a high-efficiency synchronous step-down DC-DC converter optimized for battery-powered and low-power applications. This voltage regulator is part of a family of devices that offers a compact solution for a wide range of input voltages, supporting an input range from 3V to 6V, making it ideal for systems powered by Li-Ion batteries or regulated 5V supplies.
Key Features:
- High Efficiency: The TPS62040 provides up to 95% efficiency, which is crucial for extending battery life in portable devices.
- Adjustable Output Voltage: It offers an adjustable output voltage range from 0.7V to the input voltage, allowing for flexibility in various applications.
- Low Dropout Operation: Its low dropout feature ensures continuous operation even as the battery voltage declines, making the most of the available power.
- Power Save Mode: To maintain high efficiency at low output currents, this device includes a power save mode that reduces the switching frequency under light-load conditions.
- Small Package Size: The TPS62040 comes in a compact QFN package, which is ideal for space-constrained applications.
Applications:
The versatile TPS62040 is suitable for a variety of applications, including:
- Smartphones, Tablets, and Wearable Technology
- Wireless Power Transmitters and Receivers
- Portable and Battery-Powered Equipment
- Energy Harvesting and Solar-Powered Devices
Technical Specifications:
Parameter
Value
Input Voltage Range
3V to 6V
Output Voltage Range
0.7V to Vin
Output Current
Up to 600 mA
Efficiency
Up to 95%
Package
QFN
With its exceptional combination of efficiency, flexibility, and compact size, the TPS62040 from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation portable devices.