EN
  • EN
  • DE

STW80NF55-06

Part No STW80NF55-06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 55V - 0.005ohm - 80A TO-247 STripFET™ II POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262398-STW80NF55-06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW80NF55-06 CAD Model

Description

STW80NF55-06 - N-Channel MOSFET by STMicroelectronics

The STW80NF55-06 is a robust N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This high-performance MOSFET is designed to deliver outstanding efficiency and power handling capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Advanced Technology: Built using STMicroelectronics' innovative STripFET™ process, the STW80NF55-06 offers reduced on-resistance and lower gate charge, resulting in high switching performance and improved overall efficiency.
  • High Current Capability: With a continuous drain current of 80A, this MOSFET is capable of handling high current loads, making it suitable for demanding power applications.
  • High Voltage Threshold: The device can sustain a drain-source voltage (V<sub>DS) up to 55V, providing a wide safety margin for various circuit designs.
  • Low R<sub>DS(on): A low on-state resistance of typically 0.008 Ohm minimizes conduction losses and enhances power efficiency.
  • Improved Ruggedness: Its enhanced avalanche and dV/dt capabilities ensure reliability and durability under harsh conditions.

Applications

The STW80NF55-06's robustness and high power efficiency make it suitable for an array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • Automotive and industrial switching applications
  • Power management solutions

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 55V Continuous Drain Current (I<sub>D) 80A Power Dissipation (P<sub>D) 300W R<sub>DS(on) 0.008 Ohm Operating Temperature Range -55°C to 175°C

In summary, the STW80NF55-06 N-channel MOSFET from STMicroelectronics is a high-quality component designed for efficiency and reliability in high-powered electronic circuits. Its advanced features and robust performance make it a superior choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess