EN
  • EN
  • DE

TPS61197DR

Part No TPS61197DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 30V
Output Voltage 8 V to 300 V
Frequency 200kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1112248-TPS61197DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61197DR CAD Model

Description

The TPS61197DR is a sophisticated, highly integrated LED driver IC designed by Texas Instruments specifically for the purpose of efficiently managing lighting solutions. This versatile component is an ideal choice for a wide range of applications, including backlighting in consumer electronics, automotive lighting, and general illumination products.

Key Features

  • High Efficiency: The TPS61197DR is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in LED lighting systems.
  • Flexible Power Management: It supports a wide input voltage range, making it adaptable to various power supplies and capable of driving multiple LEDs in series.
  • Integrated Dimming Control: This driver IC incorporates a built-in dimming controller, offering smooth and flicker-free dimming capability, which is essential for creating the right ambiance or for power-saving purposes.
  • Protection Features: The device includes multiple protection features such as over-voltage, over-temperature, and LED open/short-circuit protection, ensuring the longevity and reliability of the lighting system.

Technical Specifications

  • Package: 16-SOIC
  • Output Configuration: 1 Channel Boost
  • Operating Temperature: -40°C to +85°C
  • Switching Frequency: Up to 1 MHz
  • Dimming: Analog, PWM

The TPS61197DR's compact SOIC package is ideal for space-constrained applications, while its high switching frequency allows for the use of small, low-profile inductors and capacitors, further reducing the overall footprint of the power supply design.

Applications

With its versatile features and robust design, the TPS61197DR is well-suited for a variety of lighting applications such as:

  • LED Backlighting for TVs, Monitors, and Laptops
  • Automotive Interior and Exterior Lighting
  • Portable and Battery-powered Lighting
  • General LED Illumination

In conclusion, the TPS61197DR LED driver from Texas Instruments is a high-performance, feature-rich solution that meets the demands of modern lighting systems. Its efficiency, flexibility, and integrated features make it a top choice for designers looking to enhance their lighting applications.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2135 $50.9105
56+ $1.8163 $101.7128
86+ $1.7595 $151.3170
118+ $1.7027 $200.9186
152+ $1.6460 $250.1920
204+ $1.4757 $301.0428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess