EN
  • EN
  • DE

MC10E101FNR2

Part No MC10E101FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V ECL Quad 4­Input OR/NOR Gate | IC GATE OR/NOR QUAD 4INP 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E101
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217056-MC10E101FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E101FNR2 CAD Model

Description

ON Semiconductor MC10E101FNR2 Product Overview

The MC10E101FNR2 is a high-performance quadruple differential line driver designed for applications requiring ultra-fast rise and fall times, commonly found in digital communication systems. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is a part of their MC10E series, which is well-known for its high-speed ECL logic family.

Constructed with advanced silicon-gate enhancement mode PNP transistors, the MC10E101FNR2 provides a significant improvement in speed performance, which is several times better than the existing bipolar ECL logic devices. This makes it an ideal component for high-speed networking equipment, data transmission systems, and other applications that demand rapid signal processing capabilities.

Key Features:

  • High-Speed Performance: The MC10E101FNR2 offers exceptional speed with typical propagation delay times as low as 1.0ns, ensuring swift data handling in critical applications.
  • Differential Line Driver: This device includes four line drivers, enabling it to handle multiple signals simultaneously, which is essential for parallel data processing tasks.
  • Power Supply: It operates with a power supply voltage of -4.2V to -5.7V, which is standard for ECL circuits, providing stable operation within a range of system environments.
  • Temperature Range: The device functions effectively within an extended temperature range from -40°C to +85°C, suitable for various operating conditions.
  • Package: The MC10E101FNR2 comes in a PLCC-28 package, which is compact and offers a surface-mount footprint that conserves board space.

Applications:

The MC10E101FNR2 is versatile and can be employed in a range of applications, including but not limited to:

  • High-speed data transmission
  • Fiber optic networking
  • Backplane interconnect systems
  • Automated test equipment
  • Military and aerospace electronics

ON Semiconductor’s commitment to quality ensures that the MC10E101FNR2 is a reliable and efficient choice for engineers and designers looking to enhance the performance of their high-speed digital systems. With its robust feature set and versatile applications, the MC10E101FNR2 is a valuable component for any high-speed signal processing task.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3742 $59.1162
27+ $4.4098 $119.0646
41+ $4.2723 $175.1643
56+ $4.1337 $231.4872
73+ $3.9963 $291.7299
97+ $3.5828 $347.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,910 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess