EN
  • EN
  • DE

CD4572UBPWR

Part No CD4572UBPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CMOS HEX GATE 4INV 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196914-CD4572UBPWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Gates and Inverters - Multi-Function, Configurable
Series 4000B
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type NOR/NAND/INVERT Gate
Number of Inputs 8 Input (1, 1, 2, 2, 1, 1)
Output Type Differential
Current - Output High, Low 6.8mA, 6.8mA
Ultra Librarian 3D Model Ultra Librarian CD4572UBPWR CAD Model

Description

The CD4572UBPWR is a high-performance CMOS logic gate integrated circuit manufactured by Texas Instruments. This device is part of a family of ultra-low-power ICs that are designed for a wide range of electronic applications requiring efficient power management and reliable performance.

Key Features

  • Low Power Consumption: The CD4572UBPWR is designed to operate with minimal power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 3V to 18V, providing flexibility across various power environments and compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: The device exhibits excellent noise immunity characteristics, ensuring stable operation even in electrically noisy environments.
  • Robust Output Drive: Capable of driving significant loads, the CD4572UBPWR can interface with other components in a circuit without the need for additional buffer stages.
  • Temperature Range: The IC operates over an industrial temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications

The versatile nature of the CD4572UBPWR makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Data processing
  • Alarm systems
  • Instrumentation
  • Telecommunication devices
  • Portable electronics

Package and Availability

The CD4572UBPWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and is known for its space-saving characteristics. This package type is commonly used in modern compact electronic assemblies.

As a product of Texas Instruments, a leader in semiconductor solutions, the CD4572UBPWR is backed by the company's commitment to quality, reliability, and technical support. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact their customer service for assistance.

You May Also Be Interested in

Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess