EN
  • EN
  • DE

TPS61196PWPR

Part No TPS61196PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 6
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 30V
Output Voltage 120V
Channel Output Current 400mA
Frequency 800kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1112247-TPS61196PWPR
Family Name TPS61196
Introduction Date January 23, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61196PWPR CAD Model

Description

Overview of Texas Instruments' TPS61196PWPR

The Texas Instruments TPS61196PWPR is a highly integrated and efficient solution for LED backlighting applications. Designed to cater to the needs of medium to large-size LCD panels, this device is an integral part of creating uniform and bright displays in various electronics, such as televisions, monitors, and automotive infotainment systems.

Key Features

  • Precision Dimming Control: The TPS61196PWPR offers advanced dimming capabilities with its 1% dimming duty precision, which allows for smooth and precise control over the backlight brightness, enhancing the visual experience for the end-user.
  • Multiple Channel Support: With its six channels of current-sink outputs, this driver can manage multiple strings of LEDs, ensuring consistent illumination across the entire display.
  • High-Efficiency Operation: The device operates with high efficiency, which not only conserves power but also reduces heat generation, leading to more reliable and longer-lasting backlight solutions.
  • Flexible Power Supply: It supports a wide input voltage range, accommodating various power supply requirements and making it versatile for different design specifications.
  • Programmable Switching Frequency: The switching frequency of the TPS61196PWPR can be programmed, allowing designers to optimize the driver according to the specific needs of the application and to avoid interference with other system frequencies.

Protection Features

  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus safeguarding the longevity of the entire LED backlight system.
  • Open LED Detection: The TPS61196PWPR can detect open LED conditions, preventing potential damage and ensuring consistent performance.
  • Under Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within its specified range, protecting against low-voltage scenarios.

Applications

The versatility and robust feature set of the TPS61196PWPR make it suitable for a variety of applications beyond just LCD backlights. It can be effectively used in automotive interior lighting, industrial display backlights, and other general illumination purposes that require precise brightness control and efficient power management.

With its compact PowerPAD™ HTSSOP-28 package, the TPS61196PWPR is designed for space-saving PCB layouts, making it an ideal choice for sleek modern electronic designs that demand high functionality in a small footprint.

You May Also Be Interested in

Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3445 $53.7800
95+ $1.1032 $104.8040
145+ $1.0687 $154.9615
195+ $1.0343 $201.6885
255+ $0.9998 $254.9490
335+ $0.8964 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,025 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess