EN
  • EN
  • DE

TPS61194PWPRQ1

Part No TPS61194PWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 20TSSOP / TPS61194-Q1 Low-EMI Automotive LED Driver With Four 100-mA Channels
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 40V
Voltage - Output 45V
Current - Output / Channel 100mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803711-TPS61194PWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61194PWPRQ1 CAD Model

Description

Product Overview: TPS61194PWPRQ1 from Texas Instruments

The TPS61194PWPRQ1 is a high-efficiency, versatile LED driver integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This driver is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and performance in vehicle lighting applications.

Key Features

  • Output Voltage Regulation: The TPS61194PWPRQ1 provides excellent output voltage regulation, which is crucial for consistent LED brightness and performance.
  • Integrated Switches: The device includes six integrated 40-V switches, which can drive up to six strings of LEDs with high precision and efficiency.
  • Dimming Capabilities: It supports both analog and PWM dimming, offering flexibility in controlling the brightness of the LEDs to suit various lighting conditions.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS61194PWPRQ1 ensures safe operation by preventing overheating that could potentially damage the IC or the LEDs.
  • EMI Reduction: The device features a spread spectrum clock generator, which helps in reducing electromagnetic interference (EMI), making it suitable for sensitive automotive applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5 V to 40 V, accommodating a broad range of automotive power systems.

Applications

The TPS61194PWPRQ1 is ideal for a variety of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Interior lighting
  • Dashboard and instrument panel illumination

Quality and Reliability

As a Q1 device, the TPS61194PWPRQ1 meets the stringent quality standards of the automotive industry. It is designed to withstand the harsh conditions encountered in automotive environments, ensuring long-term reliability and performance.

Package and Availability

The IC is available in a 28-pin HTSSOP package, which is designed for space-constrained applications. The exposed thermal pad aids in heat dissipation, promoting better thermal management and overall device longevity.

With its robust feature set and automotive-grade design, the TPS61194PWPRQ1 from Texas Instruments stands out as a premier solution for advanced automotive LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6281 $56.9835
75+ $1.3359 $100.1925
120+ $1.2941 $155.2920
160+ $1.2524 $200.3840
210+ $1.2106 $254.2260
280+ $1.0854 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess