EN
  • EN
  • DE

TPS61188RUYT

Part No TPS61188RUYT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707921-TPS61188RUYT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61188RUYT CAD Model

Description

The TPS61188RUYT is a high-efficiency, fully integrated WLED driver designed by Texas Instruments to cater to the increasing demands of high-performance backlighting applications. This innovative component is particularly suitable for driving LEDs in notebook computers, TVs, and monitors that require a high dimming ratio, excellent color rendering, and uniform brightness distribution.

Key Features

  • Wide Input Voltage Range: The TPS61188RUYT operates over a broad input voltage range, making it versatile for various applications.
  • High-Efficiency Boost Converter: At its core, the device features a boost converter that ensures high efficiency, which is critical for extending battery life in portable devices.
  • Integrated Power MOSFETs: It includes integrated power MOSFETs, which provide high power density and reduce the number of external components required, simplifying the design and saving board space.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the performance of the device for specific applications.
  • True Color PWM Dimming: The TPS61188RUYT supports True Color PWM dimming, delivering outstanding color accuracy and a high dimming ratio that enhances the user experience.
  • Multiple Dimming Control Modes: It offers various dimming control modes, including analog and PWM dimming, providing flexibility for different lighting requirements.
  • Protection Features: The device is equipped with a range of protection features, including over-voltage, over-temperature, and LED open-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The TPS61188RUYT is designed to meet the needs of a wide array of applications. It is particularly adept at powering the backlighting systems of medium- to large-sized LCD panels. Its precision and efficiency make it a go-to choice for designers looking to enhance the visual performance and power management of their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess