EN
  • EN
  • DE

TPS61182RTER

Part No TPS61182RTER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 5V
Maximum Supply Voltage 24V
Output Voltage 38V
Channel Output Current 25mA
Frequency 1.3MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 055693-TPS61182RTER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61182RTER CAD Model

Description

Product Overview: TPS61182RTER from Texas Instruments

The TPS61182RTER is a high-performance, integrated WLED driver for backlighting solutions manufactured by Texas Instruments. Designed to efficiently power white LEDs (WLEDs), this device is ideal for portable electronics that require high brightness and advanced dimming capabilities, such as smartphones, tablets, and notebook displays.

The TPS61182RTER operates with an input voltage range from 3.0V to 6.0V, making it suitable for use with a variety of power sources, including single-cell lithium-ion batteries. The device utilizes a 1.2MHz fixed switching frequency which allows for the use of small external components, thereby reducing the overall solution size and cost.

This LED driver integrates a high-efficiency boost converter and a 40V switch FET, enabling it to drive up to 10 LEDs in series. It also features an adjustable over-voltage protection that safeguards the LEDs and the system. The TPS61182RTER provides excellent efficiency and precise current regulation, which results in uniform brightness and enhances the user's visual experience.

One of the key features of the TPS61182RTER is its wide range of dimming options. It supports both analog and PWM dimming control methods, allowing for flexible brightness adjustment to match user preferences or ambient light conditions. The device's TrueColor PWM dimming offers a color-neutral dimming capability, which maintains the integrity of the display colors at all brightness levels.

For ease of integration, the TPS61182RTER comes in a compact, 16-pin WQFN package with a thermal pad for improved heat dissipation. Its small footprint makes it an excellent choice for space-constrained applications. Furthermore, the device is equipped with built-in safety features including over-temperature protection, LED open and short circuit protection, which contribute to the reliability and longevity of the end product.

In summary, the TPS61182RTER from Texas Instruments is a versatile and efficient solution for driving WLED backlights, offering high performance, comprehensive protection features, and advanced dimming capabilities in a compact package.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6584 $51.2176
34+ $3.0018 $102.0612
52+ $2.9080 $151.2160
72+ $2.8142 $202.6224
92+ $2.7204 $250.2768
124+ $2.4390 $302.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,476 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess