EN
  • EN
  • DE

SN74LVC1T45DPKR

Part No SN74LVC1T45DPKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 6USON  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-USON (1.6x1.6)
Base Product Number 74LVC1T45
Other Names 296-30277-1,-SN74LVC1T45DPKRR,TEXTISSN74LVC1T45DPKR,2156-SN74LVC1T45DPKR,296-30277-2,-296-30277-1,-296-30277-1,296-30277-6,SN74LVC1T45DPKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256019-SN74LVC1T45DPKR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1T45DPKR CAD Model

Description

Product Overview: SN74LVC1T45DPKR by Texas Instruments

The SN74LVC1T45DPKR is a versatile single-bit, dual-supply bus transceiver from Texas Instruments, designed with the modern needs of bidirectional voltage-level translation in mind. This compact and efficient integrated circuit (IC) is part of the SN74LVC series, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Voltage-Level Translation: The SN74LVC1T45DPKR is capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on either side, making it extremely useful in multi-voltage systems.
  • Direction Control: The direction of data flow is managed by the DIR input pin, allowing for precise control over the direction of the signal transmission.
  • Power-Off Protection: This transceiver is equipped with power-off protection, which ensures that the device is protected if one supply is disabled.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High-Speed Operation: With its capability to support high-speed data transfer, the SN74LVC1T45DPKR is suitable for a wide range of high-performance applications.

Applications

The SN74LVC1T45DPKR is ideal for a variety of applications where voltage-level translation is required, such as:

  • Interfacing between different logic levels in multi-voltage systems
  • Serving as an interface between microprocessors or microcontrollers and peripherals with different voltage requirements
  • Supporting communication protocols that operate at different voltage levels

Package and Quality

Enclosed in an industry-standard DPKR 8-pin package, the SN74LVC1T45DPKR is designed to meet the rigorous standards of Texas Instruments. It is RoHS compliant and is manufactured with a commitment to quality, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

The SN74LVC1T45DPKR from Texas Instruments is an essential component for designers who require a reliable and flexible solution for voltage-level translation. Its dual-supply operation, power-off protection, and high-speed capabilities make it an excellent choice for both simple and complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3484 $50.5180
350+ $0.2859 $100.0650
545+ $0.2770 $150.9650
750+ $0.2680 $201.0000
965+ $0.2591 $250.0315
1,295+ $0.2323 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,250 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess