EN
  • EN
  • DE

TPS61131PW

Part No TPS61131PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SYNCHRONOUS SEPIC / FLYBACK CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO | IC REG DL BUCK/BST/LNR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Topology Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 500kHz
Voltage/Current - Output 1 3.3V, 300mA
Voltage/Current - Output 2 3.3V, 320mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 1.8V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TPS61131
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1272783-TPS61131PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61131PW CAD Model

Description

The TPS61131PW by Texas Instruments is a versatile and high-efficiency boost converter that is designed to deliver a stable and adjustable output voltage. This component is part of a family of devices that use a single inductor to step-up the input voltage, providing a solution for products that require a higher operating voltage than what the battery or power supply can offer.

The TPS61131PW comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. With its wide input voltage range of 1.8V to 5.5V, it is ideal for portable devices powered by single-cell lithium-ion or lithium-polymer batteries, as well as other applications that operate within this voltage range.

One of the key features of the TPS61131PW is its high efficiency, which can reach up to 96%. This is achieved through its 1.2MHz fixed-frequency pulse-width modulation (PWM) operation, which reduces the size of external components and helps maintain a low noise level. Additionally, the device offers a Power Save Mode for improved efficiency at light loads.

The output voltage is adjustable via an external resistor divider, allowing for a high degree of flexibility in design. It can provide a maximum output voltage of up to 10V, with a switch current limit of 1.5A, making it suitable for a variety of high-power applications.

Safety features are built into the TPS61131PW to ensure reliable operation under different conditions. These include over-temperature protection, over-voltage protection, and under-voltage lockout. Moreover, the device also supports soft-start functionality to reduce inrush current during startup, contributing to the protection of both the converter and the load.

In summary, the TPS61131PW from Texas Instruments is a high-performance boost converter that offers efficiency, flexibility, and reliability for designers working on portable devices, LED lighting, and other electronic products requiring a compact power management solution.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5501 $55.5010
22+ $4.5540 $100.1880
35+ $4.4117 $154.4095
47+ $4.2694 $200.6618
61+ $4.1270 $251.7470
82+ $3.7001 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess