EN
  • EN
  • DE

TPS61130PWR

Part No TPS61130PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SYNCHRONOUS SEPIC / FLYBACK CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO | IC REG DL BUCK/BST/LNR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Topology Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 500kHz
Voltage/Current - Output 1 2.5V ~ 5.5V, 300mA
Voltage/Current - Output 2 2.5V ~ 5.5V, 320mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TPS61130
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1272781-TPS61130PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61130PWR CAD Model

Description

Product Overview: TPS61130PWR by Texas Instruments

The TPS61130PWR is a high-performance, adjustable-frequency, synchronous step-up converter from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide an efficient power management solution for battery-powered and low-power applications. With its wide input voltage range and the ability to generate a stable output voltage, the TPS61130PWR is an ideal choice for designers looking to enhance the performance of their portable devices.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage as low as 1.8V up to 5.5V, making it suitable for a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide a regulated voltage up to 12.6V, accommodating a range of power requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the TPS61130PWR offers high conversion efficiency, which is critical for extending battery life in portable applications.
  • Programmable Switching Frequency: The switching frequency can be programmed from 600 kHz to 2.2 MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Integrated Protection Features: The device includes under-voltage lockout (UVLO), thermal shutdown, and over-current protection to ensure reliable operation under various conditions.

Applications

The versatile nature of the TPS61130PWR makes it suitable for a wide array of applications, including:

  • Portable Audio/Video Players
  • Handheld Devices
  • Wireless Communication Devices
  • Medical Instruments
  • GPS Receivers

Package and Availability

The TPS61130PWR comes in a compact TSSOP-16 (PWR) package, which is designed for space-constrained applications. It is available for order through Texas Instruments' official website and its authorized distributors, ensuring easy access for engineers and procurement specialists.

Conclusion

With its robust feature set and flexible design, the TPS61130PWR from Texas Instruments stands out as a powerful solution for powering the next generation of portable electronics. Its high efficiency, programmable features, and comprehensive protection mechanisms make it a reliable and adaptable choice for a broad spectrum of power management needs.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess