EN
  • EN
  • DE

TPS61122PWRG4

Part No TPS61122PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV DUAL-OUT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 054629-TPS61122PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61122PWRG4 CAD Model

Description

The TPS61122PWRG4 is a highly efficient, synchronous boost converter from Texas Instruments, designed to provide a compact and reliable power management solution for a wide range of applications. This device is part of TI's extensive portfolio of power management integrated circuits and is known for its versatility and performance.

Key Features

  • Wide Input Voltage Range: The TPS61122PWRG4 operates with an input voltage range from 2.5V to 6V, making it suitable for various battery-powered and low-power applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 6.5V via an external resistor divider, providing flexibility for different system requirements.
  • High Efficiency: With synchronous rectification and a 1.2MHz fixed switching frequency, this converter achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Power MOSFETs: The inclusion of internal switch and synchronous rectifier FETs minimizes the solution footprint and reduces external component count.
  • Protection Features: The device offers built-in over-temperature and over-current protection, ensuring reliable operation under various conditions.

Applications

The TPS61122PWRG4 is ideal for powering portable electronics, such as:

  • Handheld Devices
  • Wireless Peripherals
  • Medical Instruments
  • Portable Media Players

Quality and Reliability

As with all Texas Instruments products, the TPS61122PWRG4 is designed to meet high standards of quality and reliability. It is available in a compact 14-pin TSSOP (PWR) package, which is ideal for space-constrained applications. With TI's commitment to innovation and quality, the TPS61122PWRG4 is a smart choice for designers looking to enhance the performance and efficiency of their power supply designs.

Ordering Information

The TPS61122PWRG4 can be ordered through Texas Instruments' official distributors and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate rapid integration into your product designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess