EN
  • EN
  • DE

TPS61059DRCT

Part No TPS61059DRCT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 800MA 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2.5 V to 5.5 V
Channel Output Current 800mA
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 144419-TPS61059DRCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TPS61059DRCT CAD Model

Description

Product Overview: Texas Instruments TPS61059DRCT

The TPS61059DRCT from Texas Instruments is a high-efficiency, synchronous boost converter with integrated dual-mode white LED driver. It is designed to operate with a single Li-Ion or Li-Polymer cell, which makes it an ideal choice for portable applications. The device can drive up to six white LEDs in series and is capable of delivering a constant current to ensure uniform brightness. With a wide input voltage range of 2.7V to 6.5V, the TPS61059DRCT can support applications with varied power sources.

Key Features

  • Integrated Synchronous Rectifier: This feature enhances efficiency by reducing diode losses, allowing for longer battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be set up to 38V via an external resistor divider, providing flexibility for different LED configurations.
  • Fixed and Adjustable Current Control: The LED current can be programmed with an external resistor, offering design adaptability for various lighting requirements.
  • True Shutdown Mode: When disabled, the device completely disconnects the load from the battery, minimizing leakage current and preserving battery life.
  • Over-Temperature Protection: The TPS61059DRCT includes a thermal shutdown feature that safeguards the device and the application from overheating.

Applications

The TPS61059DRCT is versatile and can be used in a variety of applications. It is particularly well-suited for portable devices that require LED backlighting, such as smartphones, tablets, and digital cameras. Additionally, it can be utilized in small LCD displays or for general-purpose LED lighting solutions.

Package and Quality

Housed in a compact 10-pin SON package, the TPS61059DRCT is designed to occupy minimal board space while providing robust performance. It is also characterized for operation over a –40°C to 85°C temperature range, ensuring reliable operation in diverse environments. Texas Instruments is committed to high-quality standards, and this product meets stringent reliability requirements, making it a dependable choice for designers and engineers.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6354 $50.0726
47+ $2.1624 $101.6328
72+ $2.0949 $150.8328
99+ $2.0273 $200.7027
128+ $1.9597 $250.8416
171+ $1.7570 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess