EN
  • EN
  • DE

TPS61040DDCR

Part No TPS61040DDCR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 350MA 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 28V
Channel Output Current 350mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055675-TPS61040DDCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61040DDCR CAD Model

Description

Overview of Texas Instruments TPS61040DDCR

The TPS61040DDCR is a high-frequency boost converter from Texas Instruments (TI) designed to provide an efficient power management solution for battery-powered and low-power applications. This compact and versatile device is ideal for products requiring a higher voltage output from a lower voltage input source.

Key Features

  • Adjustable Output Voltage: The TPS61040DDCR allows for an adjustable output voltage up to 28V, which can be set by external resistors, making it suitable for driving white LEDs, OLED displays, and other applications requiring a specific voltage level.
  • High Efficiency: This boost converter operates with a typical switch efficiency of up to 95%, ensuring minimal power loss and longer battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of typically 28µA, which is beneficial for battery-powered applications where power conservation is crucial.
  • High Switching Frequency: With a 1.2MHz fixed switching frequency, the TPS61040DDCR allows for the use of small external components, reducing the overall solution size and saving board space.
  • Integrated Power Diode: The device includes an integrated Schottky diode, which simplifies the design and reduces external component count.

Applications

The versatility of the TPS61040DDCR makes it suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • White LED backlighting for LCD displays
  • Positive bias supply for OLED displays
  • Low-power handheld devices

Package and Reliability

The TPS61040DDCR is offered in a small 5-pin TSOT-23 package, which is highly suitable for space-constrained applications. The device is characterized for operation over a free-air temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Conclusion

With its high efficiency, adjustable output voltage, and compact design, the TPS61040DDCR from Texas Instruments stands out as an excellent choice for designers looking to enhance the power management of their low-power and portable devices. Its high-frequency operation, integrated components, and ease of use make it a go-to solution for a wide range of applications where space and power efficiency are paramount.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7917 $53.7510
70+ $1.4701 $102.9070
110+ $1.4242 $156.6620
150+ $1.3782 $206.7300
190+ $1.3323 $253.1370
255+ $1.1945 $304.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,134 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess