EN
  • EN
  • DE

ADV7280ABCPZ-M

Part No ADV7280ABCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Package Tray
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADV7280ABCPZ-M,ADV7280ABCPZ-M-ND,505-ADV7280ABCPZ-M
Standard Package 1
Win Source Part Number 1021974-ADV7280ABCPZ-M
Ultra Librarian 3D Model Ultra Librarian ADV7280ABCPZ-M CAD Model

Description

ADV7280ABCPZ-M Video Decoder by Analog Devices Inc.

The ADV7280ABCPZ-M is a highly integrated video decoder from the renowned semiconductor manufacturer Analog Devices Inc. This advanced chip is designed to convert analog composite video signals into a digital YCrCb 4:2:2 video data stream that is compatible with modern digital processing equipment. The product is ideal for a range of applications, including automotive video cameras, surveillance systems, and portable video equipment.

This video decoder is built upon a robust 10-bit ADC (Analog-to-Digital Converter) that ensures high-quality video capture with minimal noise and excellent dynamic range. The ADV7280ABCPZ-M supports NTSC, PAL, and SECAM video formats, making it a versatile solution for global video applications. With its on-chip Automatic Gain Control (AGC) and Clamp Restore functionality, the chip can deliver consistent video quality even under varying lighting conditions.

The ADV7280ABCPZ-M comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained environments. The device operates over a temperature range of -40°C to +85°C, making it suitable for harsh operating conditions often found in automotive and industrial settings.

Key features of the ADV7280ABCPZ-M include:

  • 10-bit resolution ADC for high-quality video capture.
  • Support for multiple analog video standards including NTSC, PAL, and SECAM.
  • Integrated comb filter for separation of luminance and chrominance signals, providing clear and crisp images.
  • Automatic video standard detection and configuration.
  • Low power consumption, suitable for battery-powered devices.
  • Programmable interrupt output pin for robust system integration.
  • I²C interface for configuration and control.

Engineers and designers can rely on the ADV7280ABCPZ-M for delivering high-fidelity video in their digital applications. The inclusion of features like the integrated comb filter and automatic video detection ensures that this video decoder not only simplifies the design process but also enhances the end-user experience with superior video quality.

With its combination of performance, integration, and reliability, the ADV7280ABCPZ-M from Analog Devices Inc. stands out as a top choice for any application requiring analog-to-digital video conversion.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5463 $71.0926
4+ $29.1662 $116.6648
6+ $28.2547 $169.5282
8+ $27.3433 $218.7464
10+ $26.4319 $264.3190
13+ $23.6975 $308.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess