EN
  • EN
  • DE

TPS60205DGS

Part No TPS60205DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3-V, 100-mA LOW-RIPPLE CHARGE PUMP LOW POWER DC/DC CONVERTERS | IC REG CHARGE PUMP 3.3V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.6V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3.3V
Output Current 100mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS60205
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272704-TPS60205DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60205DGS CAD Model

Description

Overview of Texas Instruments TPS60205DGS

The TPS60205DGS is a high-performance, regulated charge pump DC-DC converter produced by Texas Instruments, designed to provide a reliable and efficient power supply solution. It is particularly suitable for portable devices that require a stable voltage source from a battery with fluctuating voltage levels.

Key Features

  • Output Voltage: This device generates a fixed 3.3V output voltage, which is ideal for powering components that require a stable 3.3V supply.
  • Input Voltage Range: The TPS60205DGS operates over a wide input voltage range of 0.9V to 1.8V, making it versatile for use in systems powered by single-cell batteries or other low voltage sources.
  • High Efficiency: With an efficiency of up to 90%, this charge pump converter minimizes power loss and extends battery life, which is crucial for portable applications.
  • Low Noise: The device employs a 1x/1.5x/2x charge pump to minimize output voltage ripple, thereby providing a low-noise power supply that is suitable for sensitive RF and analog circuits.
  • Power-Save Mode: It includes a power-save mode that reduces quiescent current to only 10µA during light load conditions, further conserving battery life.
  • Small Package: The TPS60205DGS comes in a compact VSSOP-10 package, which is ideal for space-constrained applications.

Applications

The TPS60205DGS is commonly used in a variety of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Wireless Headsets
  • GPS Receivers
  • Medical Instruments

Protection Features

To ensure reliable operation, the TPS60205DGS is equipped with thermal shutdown and over-current protection. These safety features protect the device and the system from damage due to excessive temperature or current conditions.

Conclusion

In summary, the TPS60205DGS from Texas Instruments is a versatile and efficient solution for generating a regulated 3.3V output from a low voltage input. Its high efficiency, low noise output, and power-saving features make it an excellent choice for designers who require a compact and reliable power supply for their battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5625 $50.6250
220+ $0.4615 $101.5300
340+ $0.4471 $152.0140
465+ $0.4327 $201.2055
600+ $0.4183 $250.9800
800+ $0.3750 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess