EN
  • EN
  • DE

LTC2175CUKG-14#TRPBF

Part No LTC2175CUKG-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 125MSPS QUAD 52QFN / 4-Channel Quad ADC 125Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782386-LTC2175CUKG-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2175
Introduction Date July 22, 2009
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2175CUKG-14#TRPBF CAD Model

Description

The LTC2175CUKG-14#TRPBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precision and speed for a wide range of data acquisition systems. This ADC features a sample rate of up to 125Msps, making it ideal for demanding applications that require high data rates and bandwidth.

Key Features:

  • Resolution: 14-Bit, offering fine granularity for precise measurements.
  • Sample Rate: Up to 125Msps, enabling the capture of high-speed signals without loss of fidelity.
  • Low Power Consumption: Efficient design that minimizes power usage, essential for battery-powered or heat-sensitive applications.
  • Input Range: Differential inputs with a wide input range, providing flexibility in interfacing with various signal sources.
  • No Missing Codes: Guaranteed performance over temperature, ensuring reliable operation in varying environmental conditions.
  • Serial LVDS Outputs: Reduces the number of data I/O lines required, which can simplify PCB layout and reduce system noise.
  • Integrated Features: Includes an on-chip buffer and a reference, reducing the need for external components and simplifying design.
  • Packaging: Housed in a compact 7mm x 7mm QFN package, saving valuable board space.

Applications:

The LTC2175CUKG-14#TRPBF is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Radar and Satellite Systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC2175CUKG-14#TRPBF is no exception. This product is manufactured to the highest standards and is designed for robust performance in challenging environments. It is available in tape and reel packaging (denoted by the 'TRPBF' suffix), ensuring safe and secure delivery for volume production requirements.

Overall, the LTC2175CUKG-14#TRPBF ADC is a testament to Linear Technology's dedication to providing advanced solutions that meet the needs of modern electronics. With its combination of speed, precision, and low power consumption, this ADC is an excellent choice for engineers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess