EN
  • EN
  • DE

MAX662AEPA

Part No MAX662AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description FLASH MEMORY PROGRAMMING SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Flash Memory
Voltage - Input 4.5V ~ 5.5V
Number of Outputs 1
Voltage - Output 12V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 76 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631918-MAX662AEPA
Ultra Librarian 3D Model Ultra Librarian MAX662AEPA CAD Model

Description

Maxim Integrated MAX662AEPA Charge Pump Voltage Converter

The MAX662AEPA is a high-efficiency, CMOS charge-pump voltage converter manufactured by Maxim Integrated. It is designed to deliver a regulated output voltage of 12V from an input voltage range of 4.5V to 10V, making it an ideal component for applications requiring a boosted voltage level from a lower voltage power source.

This charge pump converter is housed in an 8-pin DIP (Dual In-line Package) and is characterized by its low quiescent current and high power efficiency, which makes it suitable for battery-operated devices. The MAX662AEPA is also capable of delivering a guaranteed output current of 30mA, which is sufficient for small to medium power needs in various electronic circuits.

The device incorporates an oscillator, a regulator, and control circuitry within its compact form factor. The built-in oscillator operates at a fixed frequency of 12kHz, which helps to minimize external components and simplifies the circuit design. Additionally, the MAX662AEPA features an automatic switching between step-up and step-down modes, depending on the input voltage, to maintain a stable output voltage.

One of the significant advantages of the MAX662AEPA is its ease of use. With minimal external components required, typically only two capacitors, designers can easily integrate this voltage converter into their systems. Furthermore, its thermal overload protection ensures safe operation under various conditions, while its high voltage conversion efficiency preserves battery life in portable applications.

Applications for the MAX662AEPA are diverse and include memory backup circuits, microprocessor power supplies, and any electronic system that requires a stable 12V supply from a lower voltage source. Its reliability and versatility make it an excellent choice for designers looking to extend the battery life of their products or to simplify the power management in their electronic designs.

In summary, the Maxim Integrated MAX662AEPA is a practical solution for a range of applications that require a small, efficient, and easy-to-use voltage converter. Its ability to provide a consistent 12V output from a lower voltage input ensures that it remains a popular choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8122 $58.1220
25+ $4.7690 $119.2250
38+ $4.6200 $175.5600
52+ $4.4710 $232.4920
67+ $4.3219 $289.5673
90+ $3.8748 $348.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess