EN
  • EN
  • DE

TPS54612MPWPREP

Part No TPS54612MPWPREP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V TO 6-V INPUT, 6-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272644-TPS54612MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54612MPWPREP CAD Model

Description

Introducing the TPS54612MPWPREP from Texas Instruments

The TPS54612MPWPREP is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-performance, synchronous buck regulator is tailored for applications requiring a compact, efficient, and reliable power solution.

With an input voltage range of 3 to 6 volts, the TPS54612MPWPREP is capable of delivering up to 6 amps of continuous output current. This makes it an ideal choice for powering core voltages of high-performance digital signal processors (DSPs), field-programmable gate arrays (FPGAs), and microprocessors in a variety of systems.

The device features an adjustable switching frequency ranging from 200 kHz to 600 kHz, which allows designers to optimize the performance of their power supply for efficiency or component size. Additionally, the TPS54612MPWPREP offers a synchronization input, enabling the switching frequency to be synchronized to an external clock to reduce electromagnetic interference (EMI) in noise-sensitive applications.

One of the key advantages of the TPS54612MPWPREP is its thermal performance. The PowerPad™ package enhances thermal dissipation, ensuring reliable operation even at full load and in high-temperature environments. This is particularly important in enclosed or compact spaces where heat management is critical.

The device also includes a host of protection features to ensure the longevity and safety of your application. These include under-voltage lockout (UVLO), overcurrent protection (OCP), thermal shutdown (TSD), and an adjustable soft start to prevent inrush current at startup.

Furthermore, the TPS54612MPWPREP is designed with ease of use in mind. It requires minimal external components, simplifying the design process and accelerating time to market for your products. Whether you're designing a power supply for telecommunications equipment, computing, or industrial applications, the TPS54612MPWPREP offers a versatile and dependable solution.

Choose the TPS54612MPWPREP for your next project and benefit from the quality, performance, and innovation that Texas Instruments is known for.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess