Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 9V
Min/Fixed Output Voltage -1.23V
Maximum Output Voltage -6.5V
Output Current 125mA
Switching Frequency 160kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX755
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214934-MAX755CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX755CPA CAD Model

Description

MAX755CPA Voltage Converter from Maxim Integrated

The MAX755CPA, from the renowned semiconductor manufacturer Maxim Integrated, is a high-efficiency, compact, and versatile DC-DC voltage converter that is designed to meet a wide range of power management requirements. This component is particularly well-suited for portable devices, where power efficiency and space constraints are of paramount importance.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 2.7V to 11.5V, making it suitable for a variety of battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to specific application needs.
  • High Efficiency: The MAX755CPA offers high conversion efficiency, which is critical for prolonging battery life in portable applications.
  • Compact Package: Available in a 8-Pin PDIP package, it is designed for space-saving on PCBs and is easy to integrate into various circuit designs.
  • Low Quiescent Current: Its low quiescent current helps in reducing the idle power consumption, further enhancing battery life.

Applications

The versatility of the MAX755CPA makes it an ideal choice for a wide array of applications, including but not limited to:

  • Portable consumer electronics
  • Battery-powered devices
  • Handheld instruments
  • Mobile communications
  • Power supply modules

Reliability and Support

Maxim Integrated is known for their commitment to quality and reliability, and the MAX755CPA is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring performance and durability. Additionally, Maxim provides comprehensive technical support and documentation, making the integration of the MAX755CPA into your design as seamless as possible.

You May Also Be Interested in

National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Renesas Electronics America
IC REG BUCK ADJ 5A 16TQFN
Need more? Email Us
ECAD model for ISL8025AIRTAJZ-T
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Texas Instruments
4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Lowest to $2.0517
ECAD model for TPS54062DRBR
Texas Instruments
Step-Down Switching Regulator | IC REG BUCK ADJ 350MA 8VSSOP
Lowest to $0.7556
ECAD model for LM5008MMX
Texas Instruments
LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator
Lowest to $9.8166
ECAD model for LM22670MR-5.0/NOPB
Texas Instruments
LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Lowest to $3.5881
ECAD model for LM22671MRE-ADJ
National Semiconductor (TI)
1A SIMPLE SWITCHER®, Step-Down Voltage Regulator with Features
Lowest to $1.5322
ECAD model for LM22672MRX-ADJ
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention