EN
  • EN
  • DE

TPS53640ARSBR

Part No TPS53640ARSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PACKAGE OPTION ADDENDUM | IC REG CTRLR INTEL 1OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Controller, Intel VR12, VR12.5
Parts Input Voltage (V) 4.5V ~ 20V
Voltage - Output 0.5V ~ 2.5V
Temperature Range - Operating -10°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1272548-TPS53640ARSBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53640ARSBR CAD Model

Description

The TPS53640ARSBR is a highly sophisticated, step-down controller with PMBus interface from Texas Instruments, designed for high-performance computing and telecommunications applications. This advanced power solution is tailored to meet the stringent power requirements of multi-phase, multi-rail systems that require efficient power management and digital control.

Key Features

  • Advanced Control: The device features a digital interface with PMBus protocol support for flexible and precise control over power parameters, enabling system designers to optimize performance and efficiency.
  • Multi-Phase Capability: With its multi-phase architecture, the TPS53640ARSBR can effectively distribute power and thermal load, enhancing system reliability and performance.
  • Voltage Regulation: The controller offers excellent voltage regulation accuracy, which is critical for powering sensitive digital circuits that require stable and precise voltages.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to balance efficiency and component size to suit their specific application needs.
  • Integrated MOSFET Drivers: It includes integrated drivers for high-side and low-side MOSFETs, reducing external component count and simplifying the design process.

Applications

The TPS53640ARSBR is ideally suited for a wide range of applications in the computing and telecommunications sectors, including:

  • Networking equipment such as routers, switches, and servers
  • High-performance computing systems
  • Data storage systems
  • Telecommunication infrastructure

Product Specifications

Parameter Value
Output Voltage Adjustable
Output Current Up to 6A per phase
Number of Phases Up to 6
Input Voltage 4.5V to 16V
Operating Temperature -40°C to 125°C

Overall, the TPS53640ARSBR from Texas Instruments represents a state-of-the-art solution for power management, combining digital control with robust hardware to deliver exceptional performance and reliability in demanding applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess