EN
  • EN
  • DE

AVR700U

Part No AVR700U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS DESKTOP BATTERY BACK UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 700VA / 350W
AC Outlets 8 (4 UPS, 4 Surge Only)
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R (8)
Cord Length 6' (1.83m)
Size / Dimension 6.000" L x 11.300" W (152.40mm x 287.02mm)
Height 3.500\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544852-AVR700U
Ultra Librarian 3D Model Ultra Librarian AVR700U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 750VA 450W 12OUT USB RJ/11
Need more? Email Us
Tripp Lite
UPS 550VA 300W 8OUT USB RJ/11
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us
Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Phoenix Contact
QUINT-UPS/ 24DC/12DC/5/24DC/10
Need more? Email Us
Tripp Lite
UPS 900VA 8OUT LCD DISP USB
Need more? Email Us
Phoenix Contact
UPS 24VDC 5A DIN RAIL
Need more? Email Us
Phoenix Contact
POWER SUPPLY
Need more? Email Us
Tripp Lite
UPS 500VA 300W 6OUT W/SOFTWARE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess