EN
  • EN
  • DE

TPS53127PWR

Part No TPS53127PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SYNCHRONOUS STEP-DOWN CONTROLLER FOR LOW VOLTAGE POWER RAILS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5 V ~ 24 V
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1272539-TPS53127PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53127
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53127PWR CAD Model

Description

The TPS53127PWR is a highly integrated, efficient, and versatile synchronous buck controller designed by Texas Instruments, targeting a wide range of power management applications. This advanced controller is specifically engineered to meet the rigorous demands of modern electronic devices requiring stable and efficient power delivery.

Key Features

  • High Efficiency: The TPS53127PWR employs advanced control techniques to achieve high efficiency at various load conditions, which is critical for extending battery life in portable applications.
  • Wide Input Voltage Range: This controller supports a broad input voltage range, making it suitable for systems that encounter varying input conditions or need to comply with multiple power standards.
  • Adjustable Output Voltage: Users can configure the output voltage as required for their specific application, ensuring compatibility with a diverse array of devices and power requirements.
  • Dual N-Channel MOSFET Drivers: Integrated drivers for high- and low-side N-Channel MOSFETs simplify the design and reduce external component count, contributing to a compact PCB layout.
  • Protection Features: The TPS53127PWR includes over-voltage, under-voltage, over-current, and thermal protection circuits, enhancing the reliability and longevity of the end product.
  • Power Good (PG) Output: An integrated power good signal provides a system-ready indicator, which can be used for sequencing or monitoring purposes.

Applications

The versatility of the TPS53127PWR makes it an ideal choice for a variety of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablet PCs
  • Graphics Cards
  • Telecommunications Equipment
  • Networking Hardware
  • Server and Data Center Infrastructure

Product Packaging

The TPS53127PWR is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This package is optimized for thermal performance and space-saving on PCBs, making it particularly suitable for compact and high-density designs.

Conclusion

With its robust feature set, the TPS53127PWR from Texas Instruments stands out as a comprehensive solution for power management challenges. By integrating critical functions and protection features, it streamlines the design process and enhances system reliability, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess