EN
  • EN
  • DE

PIC18LF45K50-I/P

Part No PIC18LF45K50-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18LF45K50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889726-PIC18LF45K50-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF45K50-I/P CAD Model

Description

Microchip Technology's PIC18LF45K50-I/P Microcontroller

The PIC18LF45K50-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This robust and versatile MCU is designed to cater to a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more. With its advanced features and capabilities, the PIC18LF45K50-I/P is an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

Key Features:

  • Core Processor: PIC18 features a powerful 8-bit architecture that provides a perfect balance between performance and power consumption.
  • Operating Speed: The device operates at a maximum frequency of 48 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for application code and data storage.
  • RAM: With 2KB of RAM, it allows for efficient in-memory operations and data handling.
  • EEPROM: The integrated 256 bytes of EEPROM enable persistent data storage, which is essential for applications that require data retention across power cycles.
  • I/O Pins: The MCU offers 35 programmable input/output pins, granting developers the flexibility to connect a wide array of peripherals and devices.
  • USB Support: On-board full-speed USB 2.0 support ensures seamless connectivity with USB-enabled devices, making it suitable for USB applications without the need for external components.
  • Power Management: The 'LF' series signifies the MCU's low-power features, making it an excellent choice for battery-powered and power-sensitive applications.
  • Temperature Range: Operating within a temperature range of -40°C to +85°C, the PIC18LF45K50-I/P is built to perform reliably in harsh environmental conditions.
  • Package: Housed in a 40-pin PDIP (Plastic Dual In-line Package), it provides a familiar and easy-to-handle form factor for prototyping and production.

Applications:

The flexibility and comprehensive feature set of the PIC18LF45K50-I/P make it suitable for a multitude of applications. It is often utilized in:

  • Embedded control systems
  • USB peripheral development
  • Automotive accessories
  • Consumer electronics
  • Medical devices
  • Smart sensors and instrumentation

Overall, the PIC18LF45K50-I/P from Microchip Technology stands out as an MCU that combines performance, power efficiency, and a rich set of peripherals to meet the demands of modern embedded design challenges.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess