EN
  • EN
  • DE

TPS53126EVM-600

Part No TPS53126EVM-600
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS53126-600 / TPS53126 DC to DC Controller 1.05VDC/1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series D-CAP2
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.05V, 1.8V
Output Current 4A
Voltage - Input 8 V ~ 22 V
Regulator Topology Buck
Frequency - Switching 350kHz, 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS53126
Win Source Part Number 792539-TPS53126EVM-600
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53126
Introduction Date February 26, 2011
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53126EVM-600 CAD Model

Description

The TPS53126EVM-600 from Texas Instruments is a state-of-the-art evaluation module designed to help developers and engineers test the functionality and performance of the TPS53126, a dual, synchronous step-down controller with 3-A sink/source tracking LDO. This advanced tool is specifically engineered for the efficient evaluation of the TPS53126 in a variety of applications, including notebook computers, ultrabooks, and other portable power systems.

Key Features of the TPS53126EVM-600

  • Integrated Power Solution: The TPS53126EVM-600 provides a compact, integrated power solution that simplifies the design process for power supply systems.
  • High-Efficiency Operation: With its synchronous step-down controller, the EVM ensures high-efficiency power conversion, which is crucial for extending battery life in portable devices.
  • 3-A Sink/Source LDO: The onboard 3-A sink/source tracking LDO enables fast transient response, making it ideal for DDR memory power applications.
  • Adjustable Outputs: The module allows for adjustable output voltages, enabling users to tailor the power supply to their specific requirements.
  • Thermal Protection: The TPS53126EVM-600 comes with thermal shutdown protection, ensuring the safety and reliability of the module during operation.

Design and Layout

The evaluation module features a carefully designed PCB layout that mimics a typical application circuit, providing an accurate representation of the TPS53126's performance in real-world scenarios. The layout is optimized to minimize noise and maximize power efficiency and thermal performance.

Easy to Use

Engineers can quickly set up the TPS53126EVM-600 thanks to its user-friendly interface. All relevant test points are easily accessible, and the module includes jumpers and connectors for straightforward configuration and measurement of the controller's features.

Support and Documentation

Texas Instruments provides comprehensive support for the TPS53126EVM-600, including detailed documentation, schematic diagrams, and application notes. This ensures that users can maximize the utility of the evaluation module and accelerate the development of their power supply solutions.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess